DF20CA160
DF20CA160
Active
Description:  DIOE MODULE 1600V 20A
Manufacturer:  SanRex Corporation
Datasheet:   DF20CA160 Datasheet
History Price: $46.09000
In Stock: 9200
DF20CA160 Specification
Specification
Part No
DF20CA160
Category
Diodes - Bridge Rectifiers
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Three Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1.6 kV
Current - Average Rectified (Io)
20 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 20 A
Current - Reverse Leakage @ Vr
8 mA @ 1600 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
Supplier Device Package
-
DF20CA160 PDF Datasheet
DF20CA160 Related Parts
DF2005S-G
DF2005S-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005SP-G
DF2005SP-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005ST-G
DF2005ST-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF201S-G
DF201S-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201SP-G
DF201SP-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201ST-G
DF201ST-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF202S-G
DF202S-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202SP-G
DF202SP-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202ST-G
DF202ST-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF204SP-G
DF204SP-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF204ST-G
DF204ST-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF206SP-G
DF206SP-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 2A DFS
DF20CA160 Compare Parts
  • DF20CA160 vs DF25NA160
  • DF20CA160 vs DF25NA160
  • DF20CA160 vs DF25NA100
  • DF20CA160 vs DF25NA100
  • DF20CA160 vs DF210ST-G
  • DF20CA160 vs DF210SP-G
  • DF20CA160 vs DF208ST-G
  • DF20CA160 vs DF208SP-G
  • DF20CA160 vs DF208S-G
  • DF20CA160 vs DF206ST-G
  • DF20CA160 vs DF206SP-G
  • DF20CA160 vs DF204ST-G
  • DF20CA160 vs DF204SP-G
  • DF20CA160 vs DF202ST-G
  • DF20CA160 vs DF202SP-G
  • DF20CA160 vs DF202S-G
  • DF20CA160 vs DF201ST-G
  • DF20CA160 vs DF201SP-G
  • DF20CA160 vs DF201S-G
  • DF20CA160 vs DF2005ST-G
  • DF20CA160 vs DF2005SP-G
  • DF20CA160 vs DF2005S-G
  • DF20CA160 vs DF208-G
  • DF20CA160 vs DF202-G
  • DF20CA160 vs DF201-G
  • DF20CA160 vs DF2005-G
  • DF20CA160 vs DF20NA80S
  • DF20CA160 vs DF20NA80F1
  • DF20CA160 vs DF20NA160 S
  • DF20CA160 vs DF20NA160 F1
  • DF20CA160 vs DF20AA160
  • DF20CA160 vs DF20AA120
  • DF20CA160 vs DF206S
  • DF20CA160 vs DF2010S
  • DF20CA160 vs DF200AE80
  • DF20CA160 vs DF200AE160
  • DF20CA160 vs DF200AB80
  • DF20CA160 vs DF200AB160
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.