Structure
Bridge, 3-Phase - SCRs/Diodes
Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes
1 SCR, 6 Diodes
1 SCR, 6 Diodes
Voltage - Off State
800 V
800 V
Current - On State (It (AV)) (Max)
200 A
50 A
Current - On State (It (RMS)) (Max)
-
-
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
100 mA
70 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1850A, 2000A
730A, 800A
Current - Hold (Ih) (Max)
100 mA
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module