DFA200CB80
DFA200CB80
Active
Description:  DIODE MODULE 800V 200A
Manufacturer:  SanRex Corporation
Datasheet:   DFA200CB80 Datasheet
History Price: $138.63000
In Stock: 31600
DFA200CB80 Specification
Specification
Part No
DFA200CB80
Category
Thyristors - SCRs - Modules
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes
1 SCR, 6 Diodes
Voltage - Off State
800 V
Current - On State (It (AV)) (Max)
200 A
Current - On State (It (RMS)) (Max)
-
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
1850A, 2000A
Current - Hold (Ih) (Max)
100 mA
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
DFA200CB80 PDF Datasheet
DFA200CB80 Related Parts
DFA100BA160
DFA100BA160
SanRex Corporation
DIODE MODULE 1600V 100A
DFA100BA80
DFA100BA80
SanRex Corporation
DIODE MODULE 800V 100A
DFA150AA160
DFA150AA160
SanRex Corporation
DIODE MODULE 1600V 150A
DFA150AA80
DFA150AA80
SanRex Corporation
DIODE MODULE 800V 150A
DFA150BA160
DFA150BA160
SanRex Corporation
DIODE MODULE 1600V 150A
DFA150BA80
DFA150BA80
SanRex Corporation
DIODE MODULE 800V 150A
DFA150CB160
DFA150CB160
SanRex Corporation
DIODE MODULE 1600V 150A
DFA150CB80
DFA150CB80
SanRex Corporation
DIODE MODULE 800V 150A
DFA200AA160
DFA200AA160
SanRex Corporation
DIODE MODULE 1600V 200A
DFA200AA80
DFA200AA80
SanRex Corporation
DIODE MODULE 800V 200A
DFA200CB160
DFA200CB160
SanRex Corporation
DIODE MODULE 1600V 200A
DFA50BA160
DFA50BA160
SanRex Corporation
DIODE MODULE 1600V 50A
DFA200CB80 Compare Parts
  • DFA200CB80 vs DFA75BA160
  • DFA200CB80 vs DFA50BA80
  • DFA200CB80 vs DFA50BA160
  • DFA200CB80 vs DFA200CB160
  • DFA200CB80 vs DFA200AA80
  • DFA200CB80 vs DFA200AA160
  • DFA200CB80 vs DFA150CB80
  • DFA200CB80 vs DFA150CB160
  • DFA200CB80 vs DFA150BA80
  • DFA200CB80 vs DFA150BA160
  • DFA200CB80 vs DFA150AA80
  • DFA200CB80 vs DFA150AA160
  • DFA200CB80 vs DFA100BA80
  • DFA200CB80 vs DFA100BA160
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!