DST3080C
DST3080C
Active
Description:  DIODE ARRAY SCHOTTKY 80V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DST3080C Datasheet
History Price: $0.46200
In Stock: 25600
DST3080C vs DST3060LC
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
60 V
Current - Average Rectified (Io) (per Diode)
15A
15A
Voltage - Forward (Vf) (Max) @ If
820 mV @ 15 A
550 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
700 μA @ 80 V
300 μA @ 60 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220AB