DST3080C
DST3080C
Active
Description:  DIODE ARRAY SCHOTTKY 80V TO220AB
Manufacturer:  Littelfuse Inc
Datasheet:   DST3080C Datasheet
History Price: $0.46200
In Stock: 25600
DST3080C Specification
Specification
Part No
DST3080C
Category
Diodes - Rectifiers - Arrays
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
Current - Average Rectified (Io) (per Diode)
15A
Voltage - Forward (Vf) (Max) @ If
820 mV @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
700 μA @ 80 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
DST3080C PDF Datasheet
DST3080C Related Parts
DST20100C
DST20100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DST20150C
DST20150C
Littelfuse Inc
DIODE ARRAY SCHOTKY 150V TO220AB
DST2045C
DST2045C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 45V TO220AB
DST2060C
DST2060C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 60V TO220AB
DST2080C
DST2080C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 80V TO220AB
DST30100C
DST30100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DST3060LC
DST3060LC
Littelfuse Inc
DIODE ARRAY SCHOTTKY 60V TO220AB
DST40100C
DST40100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DSTB2045C
DSTB2045C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 45V TO-263
DSTB30200C
DSTB30200C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 200V TO-263
DSTB60100C
DSTB60100C
Littelfuse Inc
DIODE ARRAY SCHOTTKY 100V TO-263
DSTF20100C
DSTF20100C
Littelfuse Inc
DIODE ARRAY SCHOTKY 100V TO220AB
DST3080C Compare Parts
  • DST3080C vs DSTF40100C
  • DST3080C vs DSTF3045C
  • DST3080C vs DSTF30120CR
  • DST3080C vs DSTF30100C
  • DST3080C vs DSTF2080C
  • DST3080C vs DSTF2060C
  • DST3080C vs DSTF2045C
  • DST3080C vs DSTF20150CR
  • DST3080C vs DSTF20120CR
  • DST3080C vs DSTF20120C
  • DST3080C vs DSTF20100C
  • DST3080C vs DSTB60100C
  • DST3080C vs DSTB30200C
  • DST3080C vs DSTB2045C
  • DST3080C vs DST40100C
  • DST3080C vs DST3060LC
  • DST3080C vs DST30100C
  • DST3080C vs DST2080C
  • DST3080C vs DST2060C
  • DST3080C vs DST2045C
  • DST3080C vs DST20150C
  • DST3080C vs DST20100C
  • DST3080C vs DSTF4060C
  • DST3080C vs DSTF4050C
  • DST3080C vs DSTF4045C
  • DST3080C vs DSTF40150C
  • DST3080C vs DSTF40120C
  • DST3080C vs DSTF3080C
  • DST3080C vs DSTF3060CR
  • DST3080C vs DSTF3060C
  • DST3080C vs DSTF30150C
  • DST3080C vs DSTF30120C
  • DST3080C vs DSTF2050C
  • DST3080C vs DSTF10200C
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.