EPC2304ENGRT
EPC2304ENGRT
Active
Description:  TRANS GAN 200V .005OHM 3X5PQFN
Manufacturer:  EPC
History Price: $8.75000
In Stock: 14800
EPC2304ENGRT vs EPC2066
Manufacturer
Series
-
eGaN
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
-
N-Channel
Technology
-
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
-
40 V
Current - Continuous Drain (Id) @ 25℃
-
90A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
5V
Rds On (Max) @ Id, Vgs
-
1.1mOhm @ 50A, 5V
Vgs(th) (Max) @ Id
-
2.5V @ 28mA
Gate Charge (Qg) (Max) @ Vgs
-
33 nC @ 5 V
Vgs (Max)
-
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
-
4523 pF @ 20 V
FET Feature
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
Die
Package / Case
-
Die