Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Single
/ EPC EPC2304ENGRT
EPC2304ENGRT
Active
Transistors - FETs, MOSFETs - Single
Description:
TRANS GAN 200V .005OHM 3X5PQFN
Manufacturer:
EPC
Datasheet:
EPC2304ENGRT Datasheet
History Price: $8.75000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC2304ENGRT Specification
Specification
Part No
EPC2304ENGRT
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
-
Technology
-
Drain to Source Voltage (Vdss)
-
Current - Continuous Drain (Id) @ 25℃
-
Drive Voltage (Max Rds On, Min Rds On)
-
Rds On (Max) @ Id, Vgs
-
Vgs(th) (Max) @ Id
-
Gate Charge (Qg) (Max) @ Vgs
-
Vgs (Max)
-
Input Capacitance (Ciss) (Max) @ Vds
-
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
EPC2304ENGRT Related Parts
EPC2001
EPC
GANFET N-CH 100V 25A DIE OUTLINE
EPC2001C
EPC
GANFET N-CH 100V 36A DIE OUTLINE
EPC2007
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2007C
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2010
EPC
GANFET N-CH 200V 12A DIE
EPC2010C
EPC
GANFET N-CH 200V 22A DIE OUTLINE
EPC2012
EPC
GANFET N-CH 200V 3A DIE
EPC2012C
EPC
GANFET N-CH 200V 5A DIE OUTLINE
EPC2014
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2014C
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2015
EPC
GANFET N-CH 40V 33A DIE OUTLINE
EPC2015C
EPC
GANFET N-CH 40V 53A DIE
EPC2304ENGRT Compare Parts
EPC2304ENGRT vs EPC8009
EPC2304ENGRT vs EPC8004
EPC2304ENGRT vs EPC8002
EPC2304ENGRT vs EPC7014UBC
EPC2304ENGRT vs EPC2308ENGRT
EPC2304ENGRT vs EPC2219
EPC2304ENGRT vs EPC2218
EPC2304ENGRT vs EPC2216
EPC2304ENGRT vs EPC2215
EPC2304ENGRT vs EPC2214
EPC2304ENGRT vs EPC2212
EPC2304ENGRT vs EPC2207
EPC2304ENGRT vs EPC2206
EPC2304ENGRT vs EPC2204
EPC2304ENGRT vs EPC2203
EPC2304ENGRT vs EPC2202
EPC2304ENGRT vs EPC2071
EPC2304ENGRT vs EPC2070
EPC2304ENGRT vs EPC2069
EPC2304ENGRT vs EPC2067
EPC2304ENGRT vs EPC2066
EPC2304ENGRT vs EPC2065
EPC2304ENGRT vs EPC2059
EPC2304ENGRT vs EPC2055
EPC2304ENGRT vs EPC2054
EPC2304ENGRT vs EPC2053
EPC2304ENGRT vs EPC2052
EPC2304ENGRT vs EPC2051
EPC2304ENGRT vs EPC2049ENGRT
EPC2304ENGRT vs EPC2045
EPC2304ENGRT vs EPC2040
EPC2304ENGRT vs EPC2039
EPC2304ENGRT vs EPC2038
EPC2304ENGRT vs EPC2037
EPC2304ENGRT vs EPC2036
EPC2304ENGRT vs EPC2035
EPC2304ENGRT vs EPC2034C
EPC2304ENGRT vs EPC2034
EPC2304ENGRT vs EPC2033
EPC2304ENGRT vs EPC2032
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.