FR201
FR201
Obsolete
Description:  DIODE GEN PURP 50V 2A DO15
Manufacturer:  SMC Diode Solutions
Datasheet:   FR201 Datasheet
History Price: Obsolete
In Stock: 12800
FR201 vs FR2M-LTP
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
1000 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
500 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 1000 V
Capacitance @ Vr, F
30pF @ 4V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AC, DO-15, Axial
DO-214AA, SMB
Supplier Device Package
DO-15
DO-214AA (SMB)
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
-50 ℃ ~ 150 ℃