FR201
FR201
Obsolete
Description:  DIODE GEN PURP 50V 2A DO15
Manufacturer:  SMC Diode Solutions
Datasheet:   FR201 Datasheet
History Price: Obsolete
In Stock: 12800
FR201 Specification
Specification
Part No
FR201
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Capacitance @ Vr, F
30pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO-15
Operating Temperature - Junction
-65 ℃ ~ 125 ℃
FR201 PDF Datasheet
FR201 Related Parts
FR201-AP
FR201-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201-TP
FR201-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201G
FR201G
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201G A0G
FR201G A0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G B0G
FR201G B0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G R0G
FR201G R0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201GA-G
FR201GA-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GB-G
FR201GB-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GP-AP
FR201GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GP-TP
FR201GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GT-G
FR201GT-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR202
FR202
SMC Diode Solutions
DIODE GEN PURP 100V 2A DO15
FR201 Compare Parts
  • FR201 vs FR2YSMA
  • FR201 vs FR2XSMA
  • FR201 vs FR2XSMA
  • FR201 vs FR2WSMA
  • FR201 vs FR2WSMA
  • FR201 vs FR2TSMA
  • FR201 vs FR2TSMA
  • FR201 vs FR2M_R1_00001
  • FR201 vs FR2M-LTP
  • FR201 vs FR2M
  • FR201 vs FR2K_R1_00001
  • FR201 vs FR2K-LTP
  • FR201 vs FR2K
  • FR201 vs FR2K
  • FR201 vs FR2J_R1_00001
  • FR201 vs FR2JF_R1_00001
  • FR201 vs FR2JAFC_R1_00001
  • FR201 vs FR2J-LTP
  • FR201 vs FR2J
  • FR201 vs FR2J
  • FR201 vs FR2G_R1_00001
  • FR201 vs FR2GF_R1_00001
  • FR201 vs FR2GAFC_R1_00001
  • FR201 vs FR2G
  • FR201 vs FR2G
  • FR201 vs FR2D_R1_00001
  • FR201 vs FR2DF_R1_00001
  • FR201 vs FR2DAFC_R1_00001
  • FR201 vs FR2D-LTP
  • FR201 vs FR2D
  • FR201 vs FR2D
  • FR201 vs FR2B_R1_00001
  • FR201 vs FR2BAFC_R1_00001
  • FR201 vs FR2B-LTP
  • FR201 vs FR2B
  • FR201 vs FR2B
  • FR201 vs FR2A_R1_00001
  • FR201 vs FR2AAFC_R1_00001
  • FR201 vs FR2A-LTP
  • FR201 vs FR2A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you