FR201GP-AP
FR201GP-AP
Active
Description:  DIODE GEN PURP 50V 2A DO15
Datasheet:   FR201GP-AP Datasheet
History Price: Active
In Stock: 26800
FR201GP-AP vs FR2A
Part No
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
50 V
Current - Average Rectified (Io)
2A
2A
Voltage - Forward (Vf) (Max) @ If
-
1.3 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
150 ns
Current - Reverse Leakage @ Vr
-
5 μA @ 50 V
Capacitance @ Vr, F
40pF @ 4V, 1MHz
50pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AC, DO-15, Axial
DO-214AA, SMB
Supplier Device Package
DO-15
SMB (DO-214AA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃