FR201GP-AP
FR201GP-AP
Active
Description:  DIODE GEN PURP 50V 2A DO15
Datasheet:   FR201GP-AP Datasheet
History Price: Active
In Stock: 26800
FR201GP-AP Specification
Specification
Part No
FR201GP-AP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
50 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
150 ns
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
40pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO-15
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
FR201GP-AP PDF Datasheet
FR201GP-AP Related Parts
FR201
FR201
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201-AP
FR201-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201-TP
FR201-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201G
FR201G
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201G A0G
FR201G A0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G B0G
FR201G B0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G R0G
FR201G R0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201GA-G
FR201GA-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GB-G
FR201GB-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GP-TP
FR201GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GT-G
FR201GT-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR202
FR202
SMC Diode Solutions
DIODE GEN PURP 100V 2A DO15
FR201GP-AP Compare Parts
  • FR201GP-AP vs FR2YSMA
  • FR201GP-AP vs FR2XSMA
  • FR201GP-AP vs FR2XSMA
  • FR201GP-AP vs FR2WSMA
  • FR201GP-AP vs FR2WSMA
  • FR201GP-AP vs FR2TSMA
  • FR201GP-AP vs FR2TSMA
  • FR201GP-AP vs FR2M_R1_00001
  • FR201GP-AP vs FR2M-LTP
  • FR201GP-AP vs FR2M
  • FR201GP-AP vs FR2K_R1_00001
  • FR201GP-AP vs FR2K-LTP
  • FR201GP-AP vs FR2K
  • FR201GP-AP vs FR2K
  • FR201GP-AP vs FR2J_R1_00001
  • FR201GP-AP vs FR2JF_R1_00001
  • FR201GP-AP vs FR2JAFC_R1_00001
  • FR201GP-AP vs FR2J-LTP
  • FR201GP-AP vs FR2J
  • FR201GP-AP vs FR2J
  • FR201GP-AP vs FR2G_R1_00001
  • FR201GP-AP vs FR2GF_R1_00001
  • FR201GP-AP vs FR2GAFC_R1_00001
  • FR201GP-AP vs FR2G
  • FR201GP-AP vs FR2G
  • FR201GP-AP vs FR2D_R1_00001
  • FR201GP-AP vs FR2DF_R1_00001
  • FR201GP-AP vs FR2DAFC_R1_00001
  • FR201GP-AP vs FR2D-LTP
  • FR201GP-AP vs FR2D
  • FR201GP-AP vs FR2D
  • FR201GP-AP vs FR2B_R1_00001
  • FR201GP-AP vs FR2BAFC_R1_00001
  • FR201GP-AP vs FR2B-LTP
  • FR201GP-AP vs FR2B
  • FR201GP-AP vs FR2B
  • FR201GP-AP vs FR2A_R1_00001
  • FR201GP-AP vs FR2AAFC_R1_00001
  • FR201GP-AP vs FR2A-LTP
  • FR201GP-AP vs FR2A
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you