GBL608
GBL608
Active
Description:  2KBJ 800V 6.0A Diodes Bridge R
Manufacturer:  Yangjie Technology
Datasheet:   GBL608 Datasheet
History Price: $0.22100
In Stock: 16800
GBL608 vs GBLA01H
Part No
Series
GBL
Automotive, AEC-Q101
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
800 V
100 V
Current - Average Rectified (Io)
6 A
3 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 800 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, GBL
4-SIP, GBL
Supplier Device Package
GBL
GBL