GBL608
GBL608
Active
Description:  2KBJ 800V 6.0A Diodes Bridge R
Manufacturer:  Yangjie Technology
Datasheet:   GBL608 Datasheet
History Price: $0.22100
In Stock: 16800
GBL608 Specification
Specification
Part No
GBL608
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
GBL
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBL
Supplier Device Package
GBL
GBL608 Related Parts
GBL005 D2G
GBL005 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL005-E3/45
GBL005-E3/45
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005-E3/51
GBL005-E3/51
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005HD2G
GBL005HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL01 D2G
GBL01 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL01-E3/45
GBL01-E3/45
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01-E3/51
GBL01-E3/51
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01/1
GBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01HD2G
GBL01HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL02 D2G
GBL02 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBL
GBL02-E3/45
GBL02-E3/45
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL02-E3/51
GBL02-E3/51
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL608 Compare Parts
  • GBL608 vs GBLA10-E3/51
  • GBL608 vs GBLA10-E3/45
  • GBL608 vs GBLA10
  • GBL608 vs GBLA08H
  • GBL608 vs GBLA08-E3/51
  • GBL608 vs GBLA08-E3/45
  • GBL608 vs GBLA08
  • GBL608 vs GBLA06H
  • GBL608 vs GBLA06-E3/51
  • GBL608 vs GBLA06-E3/45
  • GBL608 vs GBLA06
  • GBL608 vs GBLA04H
  • GBL608 vs GBLA04-E3/51
  • GBL608 vs GBLA04-E3/45
  • GBL608 vs GBLA04
  • GBL608 vs GBLA02HD2G
  • GBL608 vs GBLA02H
  • GBL608 vs GBLA02-M3/51
  • GBL608 vs GBLA02-M3/45
  • GBL608 vs GBLA02-E3/51
  • GBL608 vs GBLA02-E3/45
  • GBL608 vs GBLA02 D2G
  • GBL608 vs GBLA02
  • GBL608 vs GBLA01HD2G
  • GBL608 vs GBLA01H
  • GBL608 vs GBLA01-E3/51
  • GBL608 vs GBLA01-E3/45
  • GBL608 vs GBLA01 D2G
  • GBL608 vs GBLA01
  • GBL608 vs GBLA005HD2G
  • GBL608 vs GBLA005H
  • GBL608 vs GBLA005-E3/51
  • GBL608 vs GBLA005-E3/45
  • GBL608 vs GBLA005 D2G
  • GBL608 vs GBLA005
  • GBL608 vs GBL810_T0_00601
  • GBL608 vs GBL610_T0_00601
  • GBL608 vs GBL610
  • GBL608 vs GBL610
  • GBL608 vs GBL606
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.