GBU401G
GBU401G
Active
Description:  BRIDGE RECT 1PHASE 100V 4A GBU
Manufacturer:  SMC Diode Solutions
Datasheet:   GBU401G Datasheet
History Price: $0.33581
In Stock: 22800
GBU401G vs GBUK8D
Part No
Series
-
-
Packaging
Tube
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
190 V
Current - Average Rectified (Io)
4 A
8 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
900 mV @ 8 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
5 μA @ 190 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-SIP, GBU
Supplier Device Package
GBU
GBU