Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ SMC Diode Solutions GBU401G
GBU401G
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1PHASE 100V 4A GBU
Manufacturer:
SMC Diode Solutions
Datasheet:
GBU401G Datasheet
History Price: $0.33581
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GBU401G Specification
Specification
Part No
GBU401G
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP
Supplier Device Package
GBU
GBU401G PDF Datasheet
GBU401G Datasheet
Click and Download: GBU401G Datasheet
GBU401G Related Parts
GBU10005
SMC Diode Solutions
BRIDGE RECT 1PHASE 50V 10A GBU
GBU10005
Diodes Inc
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001
Diodes Inc
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1001 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1001HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 10A GBU
GBU1002
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002
Diodes Inc
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1002 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1002HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 10A GBU
GBU1003 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU1003HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 10A GBU
GBU401G Compare Parts
GBU401G vs GBUK8G
GBU401G vs GBUK8D
GBU401G vs GBUK8D
GBU401G vs GBUE2560-M3/P
GBU401G vs GBU8MP_T0_00101
GBU401G vs GBU8M-T
GBU401G vs GBU8M-T
GBU401G vs GBU8M-M3/51
GBU401G vs GBU8M-M3/45
GBU401G vs GBU8M-E3/51
GBU401G vs GBU8M-E3/45
GBU401G vs GBU8M-BP
GBU401G vs GBU8M
GBU401G vs GBU8KS
GBU401G vs GBU8K-T
GBU401G vs GBU8K-T
GBU401G vs GBU8K-M3/51
GBU401G vs GBU8K-M3/45
GBU401G vs GBU8K-E3/51
GBU401G vs GBU8K-E3/45
GBU401G vs GBU8K-BP
GBU401G vs GBU8K
GBU401G vs GBU8J-T
GBU401G vs GBU8J-T
GBU401G vs GBU8J-M3/51
GBU401G vs GBU8J-M3/45
GBU401G vs GBU8J-E3/51
GBU401G vs GBU8J-E3/45
GBU401G vs GBU8J-BP
GBU401G vs GBU8J
GBU401G vs GBU8G-T
GBU401G vs GBU8G-T
GBU401G vs GBU8G-M3/51
GBU401G vs GBU8G-M3/45
GBU401G vs GBU8G-E3/51
GBU401G vs GBU8G-E3/45
GBU401G vs GBU8G-BP
GBU401G vs GBU8G
GBU401G vs GBU8D-T
GBU401G vs GBU8D-T
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.