Series
HEXFET, StrongIRFET
-
Packaging
Tube
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
60 V
Current - Continuous Drain (Id) @ 25℃
97A (Tc)
50A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
8.6mOhm @ 58A, 10V
18mOhm @ 43A, 10V
Vgs(th) (Max) @ Id
4V @ 150μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
116 nC @ 10 V
110 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
4476 pF @ 50 V
2400 pF @ 25 V
Power Dissipation (Max)
221W (Tc)
3.7W (Ta), 190W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220AB
D2PAK (TO-263)
Package / Case
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB