IRF100B202
IRF100B202
Active
Description:  MOSFET N-CH 100V 97A TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRF100B202 Datasheet
History Price: $1.90000
In Stock: 12500
IRF100B202 Specification
Specification
Part No
IRF100B202
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET, StrongIRFET
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
97A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
8.6mOhm @ 58A, 10V
Vgs(th) (Max) @ Id
4V @ 150μA
Gate Charge (Qg) (Max) @ Vgs
116 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
4476 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
221W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB
Package / Case
TO-220-3
IRF100B202 PDF Datasheet
IRF100B202 Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZPBF
IRF1010EZPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF100B202 Description
Overview of the Infineon Technologies IRF100B202

The Infineon Technologies IRF100B202 is a high-performance N-channel MOSFET designed for power management applications that require high efficiency, low switching losses, and fast response times. This device is particularly suitable for use in industrial and automotive applications where robustness, energy efficiency, and compactness are essential. The IRF100B202 MOSFET is built using Infineon’s advanced Power MOSFET technology, ensuring reliability and performance in demanding power electronics environments.

Key Features

* N-Channel MOSFET: The IRF100B202 is an N-channel MOSFET, which offers better efficiency and is typically preferred for high-side switching applications due to its superior conduction and switching performance.
* Low Rds(on): The device has a low on-resistance (Rds(on)), which reduces conduction losses during operation, making it highly efficient, especially in high-current applications.
* High Voltage Rating: The IRF100B202 is rated for a drain-to-source voltage (Vds) of 200V, allowing it to be used in a wide range of medium-voltage applications.
* High Current Handling: This MOSFET can handle high drain current (Id) up to 100A, making it suitable for heavy-duty applications that require significant power delivery.
* Fast Switching Speed: The device features fast switching characteristics, making it ideal for high-speed applications where minimal switching losses are required.
* Compact Package: It comes in a compact TO-220 package, allowing for efficient heat dissipation and ease of integration into various power designs.
* Low Gate Charge: The low gate charge (Qg) allows for reduced drive requirements, which improves overall system efficiency and minimizes the power consumed during switching events.

Applications

* Power Supplies: The IRF100B202 is commonly used in power supplies, including DC-DC converters and switch-mode power supplies (SMPS), due to its efficiency and high current handling capability.
* Motor Control: This MOSFET is well-suited for motor control applications, where its fast switching and high current capacity can improve system performance and reduce energy losses.
* Automotive: In automotive applications, the IRF100B202 is ideal for electronic control units (ECUs), battery management systems (BMS), and other power management circuits, offering reliable performance in demanding environments.
* Inverters and UPS Systems: The MOSFET is used in inverters, uninterruptible power supplies (UPS), and renewable energy systems, where high efficiency and reliable power switching are crucial.
* LED Drivers: The IRF100B202 is suitable for driving high-power LEDs, where efficient switching is necessary to manage current and reduce heat generation.
* Electric Vehicles (EVs): The MOSFET is also utilized in EV applications, particularly in traction inverters and power management systems, where high efficiency and thermal management are critical.

Specifications

* Drain-to-Source Voltage (Vds): 200V
* Continuous Drain Current (Id): 100A
* Gate-Source Voltage (Vgs): ±20V
* On-Resistance (Rds(on)): 0.02Ω at Vgs = 10V
* Gate Charge (Qg): 105nC (typical)
* Total Gate Capacitance (Ciss): 2200pF (typical)
* Source-Drain Diode (Reverse Recovery Time, trr): 150ns (typical)
* Power Dissipation (Pd): 150W (at Tj = 25°C)
* Thermal Resistance, Junction to Case (RthJC): 0.83°C/W (typical)
* Package Type: TO-220

Performance and Features

* Low On-Resistance (Rds(on)): The low Rds(on) value of 0.02Ω reduces conduction losses significantly, making the IRF100B202 ideal for applications requiring high power efficiency. This characteristic is particularly beneficial in high-current circuits where minimizing energy losses is crucial for overall system performance.
* High Current Capability: With a continuous drain current rating of 100A, the IRF100B202 can handle large current loads without significant heating. This capability makes it well-suited for industrial motor control applications and high-power converters.
* Efficient Switching: The MOSFET’s fast switching performance allows for high-frequency operation without significant switching losses. This makes it ideal for use in high-speed power conversion systems where fast response times and low switching losses are critical for maintaining system efficiency.
* Robustness and Reliability: The device is designed to handle high power levels and withstand harsh operating conditions. It features excellent thermal performance, with a low thermal resistance value of 0.83°C/W, ensuring it can operate reliably in demanding environments.
* Low Gate Charge: The low gate charge of 105nC reduces the power required to switch the MOSFET on and off. This results in lower drive power requirements, contributing to the overall energy efficiency of the system and reducing the strain on the drive circuitry.
* Fast Recovery Time: The reverse recovery time (trr) of 150ns ensures that the MOSFET can quickly transition between on and off states, improving performance in applications where fast switching is essential, such as in inverters and PWM motor control.

Advantages of the IRF100B202

* Efficient Power Management: The low Rds(on) and high current handling capabilities of the IRF100B202 make it highly efficient for power management applications, minimizing energy losses during both conduction and switching.
* Versatility in High-Power Applications: With its high voltage rating (200V) and ability to handle large currents (up to 100A), this MOSFET can be used across a wide range of high-power applications, including power supplies, industrial motor control, and automotive systems.
* Improved System Efficiency: The fast switching speed and low gate charge ensure that the IRF100B202 operates with minimal energy loss during switching, resulting in better overall system efficiency, particularly in high-frequency designs.
* Compact and Reliable Design: The TO-220 package offers a compact footprint while ensuring reliable thermal performance. This allows for effective heat dissipation and makes the device easy to integrate into a variety of power management systems.
* High Thermal Performance: The IRF100B202’s low thermal resistance ensures that it can operate in high-power applications without excessive temperature rise, maintaining reliability and reducing the risk of thermal damage.

Conclusion

The Infineon Technologies IRF100B202 is a high-performance N-channel MOSFET that combines low on-resistance, fast switching speed, and high current handling capability. With its 200V rating, 100A continuous drain current, and low gate charge, the IRF100B202 is designed for high-efficiency power management applications in industrial, automotive, and high-power systems. Its compact TO-220 package, excellent thermal performance, and integrated protection features make it an ideal choice for a wide range of applications requiring reliable, high-performance power switching. Whether used in power supplies, motor control, inverters, or automotive systems, the IRF100B202 ensures efficient power conversion and optimal system performance.
IRF100B202 Compare Parts
  • IRF100B202 vs IRFZ48ZS
  • IRF100B202 vs IRFZ48ZPBF
  • IRF100B202 vs IRFZ48ZLPBF
  • IRF100B202 vs IRFZ48ZL
  • IRF100B202 vs IRFZ48Z
  • IRF100B202 vs IRFZ48VSTRLPBF
  • IRF100B202 vs IRFZ48VSPBF
  • IRF100B202 vs IRFZ48VS
  • IRF100B202 vs IRFZ48VPBF
  • IRF100B202 vs IRFZ48STRR
  • IRF100B202 vs IRFZ48STRLPBF
  • IRF100B202 vs IRFZ48STRL
  • IRF100B202 vs IRFZ48SPBF
  • IRF100B202 vs IRFZ48S
  • IRF100B202 vs IRFZ48RSPBF
  • IRF100B202 vs IRFZ48RPBF
  • IRF100B202 vs IRFZ48R
  • IRF100B202 vs IRFZ48PBF
  • IRF100B202 vs IRFZ48NSTRRPBF
  • IRF100B202 vs IRFZ48NSTRR
  • IRF100B202 vs IRFZ48NSTRLPBF
  • IRF100B202 vs IRFZ48NSPBF
  • IRF100B202 vs IRFZ48NPBF
  • IRF100B202 vs IRFZ48NLPBF
  • IRF100B202 vs IRFZ48NL
  • IRF100B202 vs IRFZ48L
  • IRF100B202 vs IRFZ46ZSTRLPBF
  • IRF100B202 vs IRFZ46ZSPBF
  • IRF100B202 vs IRFZ46ZS
  • IRF100B202 vs IRFZ46ZPBF
  • IRF100B202 vs IRFZ46ZLPBF
  • IRF100B202 vs IRFZ46ZL
  • IRF100B202 vs IRFZ46Z
  • IRF100B202 vs IRFZ46NSTRRPBF
  • IRF100B202 vs IRFZ46NSTRLPBF
  • IRF100B202 vs IRFZ46NSTRL
  • IRF100B202 vs IRFZ46NSPBF
  • IRF100B202 vs IRFZ46NS
  • IRF100B202 vs IRFZ46NPBF
  • IRF100B202 vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Sofía Jiménez
    Spain
    5 stars
    2026-05-09 21:39
    Todo correct. Work properly.
    Simone Romano
    Italy
    5 stars
    2026-05-09 18:33
    The goods is never arrived! I asked the remorse and me have denied, very dishonest
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all