IRF100B202
IRF100B202
Active
Description:  MOSFET N-CH 100V 97A TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRF100B202 Datasheet
History Price: $1.90000
In Stock: 12500
IRF100B202 vs IRFZ48VSPBF
Series
HEXFET, StrongIRFET
HEXFET
Packaging
Tube
Tube
Status
Active
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
100 V
60 V
Current - Continuous Drain (Id) @ 25℃
97A (Tc)
72A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
-
Rds On (Max) @ Id, Vgs
8.6mOhm @ 58A, 10V
12mOhm @ 43A, 10V
Vgs(th) (Max) @ Id
4V @ 150μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
116 nC @ 10 V
110 nC @ 10 V
Vgs (Max)
?0V
-
Input Capacitance (Ciss) (Max) @ Vds
4476 pF @ 50 V
1985 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
221W (Tc)
-
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-220AB
D2PAK
Package / Case
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB