Packaging
Tape & Reel (TR)
Tube
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
55 V
Current - Continuous Drain (Id) @ 25℃
14A (Ta)
51A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
10V
Rds On (Max) @ Id, Vgs
12mOhm @ 15A, 4.5V
13.6mOhm @ 31A, 10V
Vgs(th) (Max) @ Id
1V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 5 V
46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
2335 pF @ 16 V
1460 pF @ 25 V
Power Dissipation (Max)
3.1W (Ta)
82W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SO
TO-220AB
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-3