IRF7811WGTRPBF
IRF7811WGTRPBF
Obsolete
Description:  MOSFET N-CH 30V 14A 8SO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44500
IRF7811WGTRPBF Specification
Specification
Part No
IRF7811WGTRPBF
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Infineon Technologies
Series
HEXFET
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
Current - Continuous Drain (Id) @ 25℃
14A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
Rds On (Max) @ Id, Vgs
12mOhm @ 15A, 4.5V
Vgs(th) (Max) @ Id
1V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 5 V
Vgs (Max)
?2V
Input Capacitance (Ciss) (Max) @ Vds
2335 pF @ 16 V
FET Feature
-
Power Dissipation (Max)
3.1W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SO
Package / Case
8-SOIC (0.154", 3.90mm Width)
IRF7811WGTRPBF PDF Datasheet
IRF7811WGTRPBF Related Parts
IRF100B201
IRF100B201
Infineon Technologies
MOSFET N-CH 100V 192A TO220AB
IRF100B202
IRF100B202
Infineon Technologies
MOSFET N-CH 100V 97A TO220AB
IRF100P218AKMA1
IRF100P218AKMA1
Infineon Technologies
MOSFET N-CH 100V 209A TO247AC
IRF100P219AKMA1
IRF100P219AKMA1
Infineon Technologies
MOSFET N-CH 100V TO247AC
IRF100S201
IRF100S201
Infineon Technologies
MOSFET N-CH 100V 192A D2PAK
IRF1010EL
IRF1010EL
Infineon Technologies
MOSFET N-CH 60V 84A TO262
IRF1010EPBF
IRF1010EPBF
Infineon Technologies
MOSFET N-CH 60V 84A TO220AB
IRF1010ESTRLPBF
IRF1010ESTRLPBF
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010ESTRR
IRF1010ESTRR
Infineon Technologies
MOSFET N-CH 60V 84A D2PAK
IRF1010EZ
IRF1010EZ
Infineon Technologies
MOSFET N-CH 60V 75A TO220AB
IRF1010EZL
IRF1010EZL
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF1010EZLPBF
IRF1010EZLPBF
Infineon Technologies
MOSFET N-CH 60V 75A TO262
IRF7811WGTRPBF Compare Parts
  • IRF7811WGTRPBF vs IRFZ48ZS
  • IRF7811WGTRPBF vs IRFZ48ZPBF
  • IRF7811WGTRPBF vs IRFZ48ZLPBF
  • IRF7811WGTRPBF vs IRFZ48ZL
  • IRF7811WGTRPBF vs IRFZ48Z
  • IRF7811WGTRPBF vs IRFZ48VSTRLPBF
  • IRF7811WGTRPBF vs IRFZ48VSPBF
  • IRF7811WGTRPBF vs IRFZ48VS
  • IRF7811WGTRPBF vs IRFZ48VPBF
  • IRF7811WGTRPBF vs IRFZ48STRR
  • IRF7811WGTRPBF vs IRFZ48STRLPBF
  • IRF7811WGTRPBF vs IRFZ48STRL
  • IRF7811WGTRPBF vs IRFZ48SPBF
  • IRF7811WGTRPBF vs IRFZ48S
  • IRF7811WGTRPBF vs IRFZ48RSPBF
  • IRF7811WGTRPBF vs IRFZ48RPBF
  • IRF7811WGTRPBF vs IRFZ48R
  • IRF7811WGTRPBF vs IRFZ48PBF
  • IRF7811WGTRPBF vs IRFZ48NSTRRPBF
  • IRF7811WGTRPBF vs IRFZ48NSTRR
  • IRF7811WGTRPBF vs IRFZ48NSTRLPBF
  • IRF7811WGTRPBF vs IRFZ48NSPBF
  • IRF7811WGTRPBF vs IRFZ48NPBF
  • IRF7811WGTRPBF vs IRFZ48NLPBF
  • IRF7811WGTRPBF vs IRFZ48NL
  • IRF7811WGTRPBF vs IRFZ48L
  • IRF7811WGTRPBF vs IRFZ46ZSTRLPBF
  • IRF7811WGTRPBF vs IRFZ46ZSPBF
  • IRF7811WGTRPBF vs IRFZ46ZS
  • IRF7811WGTRPBF vs IRFZ46ZPBF
  • IRF7811WGTRPBF vs IRFZ46ZLPBF
  • IRF7811WGTRPBF vs IRFZ46ZL
  • IRF7811WGTRPBF vs IRFZ46Z
  • IRF7811WGTRPBF vs IRFZ46NSTRRPBF
  • IRF7811WGTRPBF vs IRFZ46NSTRLPBF
  • IRF7811WGTRPBF vs IRFZ46NSTRL
  • IRF7811WGTRPBF vs IRFZ46NSPBF
  • IRF7811WGTRPBF vs IRFZ46NS
  • IRF7811WGTRPBF vs IRFZ46NPBF
  • IRF7811WGTRPBF vs IRFZ46NLPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments
    Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!