IRF7811WGTRPBF
IRF7811WGTRPBF
Obsolete
Description:  MOSFET N-CH 30V 14A 8SO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 44500
IRF7811WGTRPBF vs IRFZ48NSTRLPBF
Series
HEXFET
HEXFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
55 V
Current - Continuous Drain (Id) @ 25℃
14A (Ta)
64A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
10V
Rds On (Max) @ Id, Vgs
12mOhm @ 15A, 4.5V
14mOhm @ 32A, 10V
Vgs(th) (Max) @ Id
1V @ 250μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 5 V
81 nC @ 10 V
Vgs (Max)
?2V
?0V
Input Capacitance (Ciss) (Max) @ Vds
2335 pF @ 16 V
1970 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
3.1W (Ta)
3.8W (Ta), 130W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SO
D2PAK
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB