JANS1N6642
JANS1N6642
Discontinued
Description:  DIODE GEN PURP 75V 300MA AXIAL
Manufacturer:  Semtech Corporation
Datasheet:   JANS1N6642 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24300
JANS1N6642 vs JANTXV1N6661/TR
Series
MIL-PRF-19500/578
-
Packaging
Bulk
Tape & Reel (TR)
Status
Discontinued
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
225 V
Current - Average Rectified (Io)
300mA
500mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
1 V @ 400 mA
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
5 ns
-
Current - Reverse Leakage @ Vr
500 nA @ 75 V
50 nA @ 225 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
DO-204AH, DO-35, Axial
Supplier Device Package
Axial
DO-35 (DO-204AH)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃