JANS1N6642
JANS1N6642
Discontinued
Description:  DIODE GEN PURP 75V 300MA AXIAL
Manufacturer:  Semtech Corporation
Datasheet:   JANS1N6642 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 24300
JANS1N6642 Specification
Specification
Part No
JANS1N6642
Category
Diodes - Rectifiers - Single
Manufacturer
Semtech Corporation
Series
MIL-PRF-19500/578
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
75 V
Current - Average Rectified (Io)
300mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
5 ns
Current - Reverse Leakage @ Vr
500 nA @ 75 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
Axial
Supplier Device Package
Axial
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
JANS1N6642 Related Parts
JAN1N1124A
JAN1N1124A
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1124RA
JAN1N1124RA
Microchip Technology
DIODE GEN PURP 200V DO203AA
JAN1N1126A
JAN1N1126A
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1126RA
JAN1N1126RA
Microchip Technology
DIODE GEN PURP 400V DO203AA
JAN1N1128A
JAN1N1128A
Microchip Technology
DIODE GEN PURP 600V DO203AA
JAN1N1188
JAN1N1188
Microchip Technology
DIODE GEN PURP 400V 35A DO5
JAN1N1614
JAN1N1614
Microchip Technology
DIODE GP REV 200V 16A DO203AA
JAN1N1616
JAN1N1616
Microchip Technology
DIODE GP REV 600V 15A DO203AA
JAN1N3070UR-1
JAN1N3070UR-1
Microchip Technology
DIODE GP 175V 100MA DO213AA
JAN1N3174
JAN1N3174
Microchip Technology
DIODE GP 1KV 300A DO205AB DO9
JAN1N3595-1/TR
JAN1N3595-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JAN1N3595A-1/TR
JAN1N3595A-1/TR
Microchip Technology
DIODE GEN PURP 125V 150MA DO35
JANS1N6642 Compare Parts
  • JANS1N6642 vs JANTXV1N914
  • JANS1N6642 vs JANTXV1N6864US/TR
  • JANS1N6642 vs JANTXV1N6864US
  • JANS1N6642 vs JANTXV1N6864/TR
  • JANS1N6642 vs JANTXV1N6864
  • JANS1N6642 vs JANTXV1N6858UR-1/TR
  • JANS1N6642 vs JANTXV1N6858UR-1
  • JANS1N6642 vs JANTXV1N6857UR-1/TR
  • JANS1N6642 vs JANTXV1N6857UR-1
  • JANS1N6642 vs JANTXV1N6844U3
  • JANS1N6642 vs JANTXV1N6843CCU3/TR
  • JANS1N6642 vs JANTXV1N6843CCU3
  • JANS1N6642 vs JANTXV1N6842U3/TR
  • JANS1N6642 vs JANTXV1N6761UR-1/TR
  • JANS1N6642 vs JANTXV1N6761UR-1
  • JANS1N6642 vs JANTXV1N6761-1/TR
  • JANS1N6642 vs JANTXV1N6761-1
  • JANS1N6642 vs JANTXV1N6677UR-1/TR
  • JANS1N6642 vs JANTXV1N6677UR-1
  • JANS1N6642 vs JANTXV1N6677-1/TR
  • JANS1N6642 vs JANTXV1N6663/TR
  • JANS1N6642 vs JANTXV1N6662/TR
  • JANS1N6642 vs JANTXV1N6661/TR
  • JANS1N6642 vs JANTXV1N6643US
  • JANS1N6642 vs JANTXV1N6643US
  • JANS1N6642 vs JANTXV1N6643US
  • JANS1N6642 vs JANTXV1N6643U
  • JANS1N6642 vs JANTXV1N6643
  • JANS1N6642 vs JANTXV1N6642UBD/TR
  • JANS1N6642 vs JANTXV1N6642UBD
  • JANS1N6642 vs JANTXV1N6642UBCC/TR
  • JANS1N6642 vs JANTXV1N6642UBCC
  • JANS1N6642 vs JANTXV1N6642UBCA/TR
  • JANS1N6642 vs JANTXV1N6642UBCA
  • JANS1N6642 vs JANTXV1N6642UB2R/TR
  • JANS1N6642 vs JANTXV1N6642UB2R
  • JANS1N6642 vs JANTXV1N6642UB2
  • JANS1N6642 vs JANTXV1N6642UB/TR
  • JANS1N6642 vs JANTXV1N6642UB
  • JANS1N6642 vs JANTXV1N6642U/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.