KBL406
KBL406
Active
Description:  RECT BRIDGE 600V 4A KBL
Manufacturer:  Yangjie Technology
Datasheet:   KBL406 Datasheet
History Price: $0.68000
In Stock: 48400
KBL406 vs KBL403G
Part No
Series
-
-
Packaging
Box
Tray
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
200 V
Current - Average Rectified (Io)
4 A
4 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 2 A
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP, KBL
4-SIP, KBL
Supplier Device Package
KBL
KBL