KBL406
KBL406
Active
Description:  RECT BRIDGE 600V 4A KBL
Manufacturer:  Yangjie Technology
Datasheet:   KBL406 Datasheet
History Price: $0.68000
In Stock: 48400
KBL406 Specification
Specification
Part No
KBL406
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
4 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-ESIP, KBL
Supplier Device Package
KBL
KBL406 PDF Datasheet
KBL406 Related Parts
KBL005
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL406 Description
The Yangjie Technology KBL406 is a high-performance bridge rectifier designed for a wide range of applications in power electronics. This component is essential for converting alternating current (AC) to direct current (DC), making it a critical part of power supply circuits, battery chargers, and various electronic devices. The KBL406 is recognized for its reliability, efficiency, and robust construction, making it a popular choice among engineers and designers.

## Key Specifications:

1. Type: Bridge Rectifier
2. Configuration: Full Bridge
3. Maximum Reverse Voltage (VRRM): 600V
4. Maximum Forward Current (IF): 4A
5. Peak Forward Voltage (VF): 1.1V at 4A
6. Operating Temperature Range: -55°C to +150°C
7. Storage Temperature Range: -55°C to +150°C
8. Package Type: KBL (DO-214AA)
9. Weight: Approximately 0.5 grams
10. Thermal Resistance (Junction to Ambient): 50°C/W
11. Maximum Surge Current (IFSM): 100A (for 8.3 ms)
12. Capacitance: Low capacitance for minimal signal distortion

## Features:

- High Efficiency: The KBL406 is designed to minimize power loss during operation, making it suitable for energy-efficient applications. Its low forward voltage drop contributes to overall efficiency.
- Robust Construction: The device is built to withstand high temperatures and harsh environmental conditions, ensuring reliability in various applications.
- Low Forward Voltage Drop: The low forward voltage drop helps in reducing power dissipation, which is crucial for high-efficiency designs, especially in power supply applications.
- High Surge Current Capability: The ability to handle high surge currents makes it ideal for applications where transient conditions are common, such as in power supplies and motor drives.
- Easy Mounting: The KBL package allows for straightforward mounting on printed circuit boards (PCBs), facilitating integration into various designs.

## Applications:

- Power Supply Units: The KBL406 is commonly used in AC to DC conversion in power supplies for various electronic devices, including computers, televisions, and consumer electronics.
- Battery Chargers: It is essential in charging circuits where AC input needs to be rectified to DC, commonly found in chargers for lead-acid and lithium-ion batteries.
- Home Appliances: Frequently used in appliances that require rectification for their operation, such as refrigerators, microwaves, and washing machines.
- Industrial Equipment: Utilized in various industrial applications where reliable power conversion is necessary, including motor drives, control systems, and automation equipment.
- Renewable Energy Systems: Employed in solar inverters and wind turbine systems for efficient energy conversion, helping to integrate renewable energy sources into the grid.

## Electrical Characteristics:

- Reverse Recovery Time (trr): The reverse recovery time is typically low, which helps in reducing switching losses in high-frequency applications, making it suitable for use in switching power supplies.
- Leakage Current (IR): The leakage current is minimal, ensuring that the device operates efficiently without significant power loss, which is crucial for energy-saving designs.
- Thermal Stability: The KBL406 is designed to maintain performance under varying thermal conditions, making it suitable for demanding environments where temperature fluctuations may occur.

## Conclusion:

The Yangjie Technology KBL406 is a versatile and reliable bridge rectifier that meets the demands of modern electronic applications. With its robust specifications and features, it is an excellent choice for engineers and designers looking for efficient power conversion solutions. Whether in consumer electronics, industrial machinery, or renewable energy systems, the KBL406 provides the performance and reliability needed for effective operation. Its combination of high efficiency, low forward voltage drop, and robust construction makes it a preferred component in various power electronics applications, ensuring that it can handle the challenges of contemporary electronic designs.
KBL406 Compare Parts
  • KBL406 vs KBL610
  • KBL406 vs KBL608
  • KBL406 vs KBL607G T0G
  • KBL406 vs KBL607G
  • KBL406 vs KBL606G T0G
  • KBL406 vs KBL606G
  • KBL406 vs KBL606
  • KBL406 vs KBL605G T0G
  • KBL406 vs KBL605G
  • KBL406 vs KBL604G T0G
  • KBL406 vs KBL604G
  • KBL406 vs KBL603G T0G
  • KBL406 vs KBL603G T0
  • KBL406 vs KBL603G
  • KBL406 vs KBL602G T0G
  • KBL406 vs KBL602G T0
  • KBL406 vs KBL602G
  • KBL406 vs KBL601G T0G
  • KBL406 vs KBL601G T0
  • KBL406 vs KBL601G
  • KBL406 vs KBL410-G
  • KBL406 vs KBL410
  • KBL406 vs KBL410
  • KBL406 vs KBL408-G
  • KBL406 vs KBL408
  • KBL406 vs KBL407G T0G
  • KBL406 vs KBL407G
  • KBL406 vs KBL406G T0G
  • KBL406 vs KBL406G
  • KBL406 vs KBL406-G
  • KBL406 vs KBL405G T0G
  • KBL406 vs KBL405G
  • KBL406 vs KBL404G T0G
  • KBL406 vs KBL404G
  • KBL406 vs KBL404-G
  • KBL406 vs KBL403G T0G
  • KBL406 vs KBL403G T0
  • KBL406 vs KBL403G
  • KBL406 vs KBL402G T0G
  • KBL406 vs KBL402G T0
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery