KBPC5010
KBPC5010
Active
Description:  50 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC5010 Datasheet
History Price: $1.86700
In Stock: 21200
KBPC5010 vs KBPC3506FP
Series
KBPC50
-
Packaging
Bulk
Box
Box
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
50 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 25 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 600 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Square, KBPC
4-Square, KBPC35
Supplier Device Package
KBPC
KBPC35