KBPC5010
KBPC5010
Active
Description:  50 AMP BRIDGE RECTIFIER
Manufacturer:  Solid State
Datasheet:   KBPC5010 Datasheet
History Price: $1.86700
In Stock: 21200
KBPC5010 Specification
Specification
Part No
KBPC5010
Category
Diodes - Bridge Rectifiers
Manufacturer
Solid State
Series
KBPC50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
50 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 25 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
4-Square, KBPC
Supplier Device Package
KBPC
KBPC5010 PDF Datasheet
KBPC5010 Related Parts
KBP005M
KBP005M
onsemi
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/45
KBP005M-E4/45
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-E4/51
KBP005M-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP005M-M4/51
KBP005M-M4/51
Vishay
BRIDGE RECT 1PHASE 50V 1.5A KBPM
KBP01M
KBP01M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP01M
KBP01M
onsemi
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/45
KBP01M-E4/45
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-E4/51
KBP01M-E4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP01M-M4/51
KBP01M-M4/51
Vishay
BRIDGE RECT 1P 100V 1.5A KBPM
KBP02M
KBP02M
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBP02M
KBP02M
onsemi
BRIDGE RECT 1P 200V 1.5A KBPM
KBP02M-61E4/51
KBP02M-61E4/51
Vishay
BRIDGE RECT 1P 200V 1.5A KBPM
KBPC5010 Description
The Yangjie Technology KBPC5010 is a bridge rectifier that is widely used in various electronic applications for converting alternating current (AC) to direct current (DC). This component is particularly valued for its reliability, efficiency, and versatility in power supply circuits. Below is a detailed introduction to the KBPC5010, including its specifications and parameters.

## Overview

The KBPC5010 is a four-terminal device that consists of four diodes arranged in a bridge configuration. This design allows it to rectify both halves of the AC waveform, providing a smoother and more efficient DC output. It is commonly used in power supplies, battery chargers, and other applications where AC to DC conversion is required.

## Key Specifications

1. Voltage Rating:
- The KBPC5010 has a maximum reverse voltage (VRRM) rating of 1000 volts. This means it can withstand high voltage spikes without breaking down, making it suitable for high-voltage applications.

2. Current Rating:
- The maximum forward current (IF) rating is 50 amperes. This high current capacity allows the KBPC5010 to handle significant loads, making it ideal for industrial and commercial applications.

3. Surge Current Rating:
- The device can handle a surge current (IFSM) of up to 300 amperes. This is crucial for applications where inrush currents may occur, such as when powering up motors or transformers.

4. Operating Temperature:
- The KBPC5010 operates effectively within a temperature range of -40°C to +125°C. This wide temperature range ensures reliable performance in various environmental conditions.

5. Package Type:
- The KBPC5010 is typically housed in a metal case with a standard size, which aids in heat dissipation. The package is designed for easy mounting on heat sinks to enhance thermal management.

6. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is low, which helps in maintaining optimal operating temperatures during operation.

7. Mounting Type:
- The bridge rectifier is designed for through-hole mounting, making it easy to integrate into printed circuit boards (PCBs).

## Electrical Characteristics

- Forward Voltage Drop (VF): The typical forward voltage drop is around 1.1 volts at a forward current of 25A. This low voltage drop contributes to higher efficiency in power conversion.

- Reverse Recovery Time (trr): The reverse recovery time is typically low, which minimizes switching losses in high-frequency applications.

## Applications

The KBPC5010 is suitable for a wide range of applications, including:

- Power Supplies: Used in both linear and switching power supplies for converting AC mains voltage to usable DC voltage.
- Battery Chargers: Ideal for charging lead-acid and other types of batteries.
- Motor Drives: Employed in DC motor drive circuits where AC to DC conversion is necessary.
- Industrial Equipment: Commonly found in various industrial machinery and equipment that require reliable power conversion.

## Conclusion

The Yangjie Technology KBPC5010 bridge rectifier is a robust and efficient component that plays a critical role in many electronic applications. With its high voltage and current ratings, wide operating temperature range, and reliable performance, it is an excellent choice for engineers and designers looking for a dependable solution for AC to DC conversion. Whether in consumer electronics, industrial machinery, or power supply systems, the KBPC5010 continues to be a preferred choice for its versatility and reliability.
KBPC5010 Compare Parts
  • KBPC5010 vs KBPC3516WP
  • KBPC5010 vs KBPC3516FP
  • KBPC5010 vs KBPC3514WP
  • KBPC5010 vs KBPC3514FP
  • KBPC5010 vs KBPC3512WP
  • KBPC5010 vs KBPC3512FP
  • KBPC5010 vs KBPC3512
  • KBPC5010 vs KBPC3510WP
  • KBPC5010 vs KBPC3510W-G
  • KBPC5010 vs KBPC3510W
  • KBPC5010 vs KBPC3510W
  • KBPC5010 vs KBPC3510W
  • KBPC5010 vs KBPC3510I
  • KBPC5010 vs KBPC3510FP
  • KBPC5010 vs KBPC3510-G
  • KBPC5010 vs KBPC3510
  • KBPC5010 vs KBPC3508WP
  • KBPC5010 vs KBPC3508W-G
  • KBPC5010 vs KBPC3508W
  • KBPC5010 vs KBPC3508I
  • KBPC5010 vs KBPC3508FP
  • KBPC5010 vs KBPC3508-G
  • KBPC5010 vs KBPC3508
  • KBPC5010 vs KBPC3506WP
  • KBPC5010 vs KBPC3506W-G
  • KBPC5010 vs KBPC3506W
  • KBPC5010 vs KBPC3506W
  • KBPC5010 vs KBPC3506I
  • KBPC5010 vs KBPC3506FP
  • KBPC5010 vs KBPC3506-G
  • KBPC5010 vs KBPC3506
  • KBPC5010 vs KBPC3506
  • KBPC5010 vs KBPC3504WP
  • KBPC5010 vs KBPC3504W-G
  • KBPC5010 vs KBPC3504W
  • KBPC5010 vs KBPF407G B0G
  • KBPC5010 vs KBPF406G B0G
  • KBPC5010 vs KBPF405G B0G
  • KBPC5010 vs KBPF404G B0G
  • KBPC5010 vs KBPF307G B0G
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…