Diode Type
Single Phase
-
Voltage - Peak Reverse (Max)
1 kV
-
Current - Average Rectified (Io)
50 A
-
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 25 A
-
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
4-Square, KBPC
-
Supplier Device Package
KBPC
-