KMB120F
KMB120F
Active
Description:  DIODE SCHOTTKY 1A 200V MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB120F Datasheet
History Price: Active
In Stock: 21980
KMB120F vs KMB215S
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
200 V
150 V
Current - Average Rectified (Io)
1 A
2 A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 1 A
900 mV @ 2 A
Current - Reverse Leakage @ Vr
50 μA @ 200 V
50 μA @ 150 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
MBF
MBS