KMB120F
KMB120F
Active
Description:  DIODE SCHOTTKY 1A 200V MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB120F Datasheet
History Price: Active
In Stock: 21980
KMB120F Specification
Specification
Part No
KMB120F
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Schottky
Voltage - Peak Reverse (Max)
200 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 1 A
Current - Reverse Leakage @ Vr
50 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBF
KMB120F PDF Datasheet
KMB120F Related Parts
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB16S
KMB16S
SMC Diode Solutions
SCHOTTKY BRIDGE RECTIFIER 60V 1.
KMB210S
KMB210S
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 2A MBS
KMB215S
KMB215S
SMC Diode Solutions
BRIDGE RECT 1PHASE 150V 2A MBS
KMB220S
KMB220S
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 2A MBS
KMB220S
KMB220S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB225S
KMB225S
SMC Diode Solutions
BRIDGE RECT 1PHASE 250V 2A MBS
KMB120F Compare Parts
  • KMB120F vs KMB26S
  • KMB120F vs KMB25S
  • KMB120F vs KMB24S
  • KMB120F vs KMB245S
  • KMB120F vs KMB23S
  • KMB120F vs KMB22S
  • KMB120F vs KMB225S
  • KMB120F vs KMB225S
  • KMB120F vs KMB220S
  • KMB120F vs KMB220S
  • KMB120F vs KMB215S
  • KMB120F vs KMB210S
  • KMB120F vs KMB16S
  • KMB120F vs KMB125S
  • KMB120F vs KMB125S
  • KMB120F vs KMB125F
  • KMB120F vs KMB125F
  • KMB120F vs KMB120S
  • KMB120F vs KMB120S
  • KMB120F vs KMB16F
  • KMB120F vs KMB14F
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed