KMB125S
KMB125S
Obsolete
Description:  DIODE SCHOTTKY 1A 250V MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB125S Datasheet
History Price: Obsolete
In Stock: 47600
KMB125S vs KMB220S
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
250 V
200 V
Current - Average Rectified (Io)
1 A
2 A
Voltage - Forward (Vf) (Max) @ If
920 mV @ 1 A
900 mV @ 2 A
Current - Reverse Leakage @ Vr
50 μA @ 250 V
50 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
MBS
MBS