KMB125S
KMB125S
Obsolete
Description:  DIODE SCHOTTKY 1A 250V MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB125S Datasheet
History Price: Obsolete
In Stock: 47600
KMB125S Specification
Specification
Part No
KMB125S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Schottky
Voltage - Peak Reverse (Max)
250 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
920 mV @ 1 A
Current - Reverse Leakage @ Vr
50 μA @ 250 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
KMB125S Related Parts
KMB120F
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120F
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB16S
KMB16S
SMC Diode Solutions
SCHOTTKY BRIDGE RECTIFIER 60V 1.
KMB210S
KMB210S
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 2A MBS
KMB215S
KMB215S
SMC Diode Solutions
BRIDGE RECT 1PHASE 150V 2A MBS
KMB220S
KMB220S
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 2A MBS
KMB220S
KMB220S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB225S
KMB225S
SMC Diode Solutions
BRIDGE RECT 1PHASE 250V 2A MBS
KMB125S Description
The KMB125S is a high-performance surface mount diode manufactured by SMC Diode Solutions. It is designed for various applications, including rectification, voltage clamping, and protection circuits. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The KMB125S is a Schottky barrier rectifier diode that offers low forward voltage drop and fast switching capabilities. It is particularly suitable for applications where efficiency and thermal performance are critical. The device is housed in a compact surface mount package, making it ideal for space-constrained designs.

## Key Specifications

1. Type: Schottky Barrier Rectifier
2. Package: SMB (DO-214AA)
3. Maximum Reverse Voltage (VR): 25V
4. Maximum Forward Current (IF): 1A
5. Forward Voltage Drop (VF): Typically 0.45V at IF = 1A
6. Reverse Current (IR): 1mA at VR = 25V
7. Junction Temperature (TJ): -55°C to +150°C
8. Storage Temperature (TSTG): -55°C to +150°C
9. Power Dissipation (PD): 1W
10. Thermal Resistance, Junction to Ambient (RθJA): 100°C/W
11. Capacitance (Cj): 100pF at VR = 0V

## Features

- Low Forward Voltage Drop: The KMB125S features a low forward voltage drop, which enhances efficiency and reduces power loss in applications.
- Fast Switching Speed: The Schottky design allows for rapid switching, making it suitable for high-frequency applications.
- High Reliability: The diode is designed to withstand high temperatures and harsh operating conditions, ensuring long-term reliability.
- Compact Size: The SMB package allows for easy integration into various circuit designs while saving board space.
- Low Reverse Leakage Current: The KMB125S exhibits low reverse leakage current, which is beneficial for battery-operated devices and power management applications.

## Applications

The KMB125S is widely used in various applications, including:

- Power Supply Circuits: Ideal for rectification in power supply units, providing efficient conversion from AC to DC.
- Voltage Clamping: Used in voltage clamping applications to protect sensitive components from voltage spikes.
- LED Drivers: Suitable for use in LED driver circuits, where low forward voltage drop is essential for efficiency.
- Battery Protection: Commonly employed in battery protection circuits to prevent reverse current flow.
- RF Applications: Its fast switching capabilities make it suitable for RF applications, including signal detection and mixing.

## Conclusion

The KMB125S from SMC Diode Solutions is a versatile and efficient Schottky barrier rectifier diode that meets the demands of various electronic applications. Its low forward voltage drop, fast switching speed, and compact size make it an excellent choice for engineers and designers looking to optimize performance in their circuits. For detailed information, including specific application circuits and further technical data, refer to the manufacturer%27s datasheet.
KMB125S Compare Parts
  • KMB125S vs KMB26S
  • KMB125S vs KMB25S
  • KMB125S vs KMB24S
  • KMB125S vs KMB245S
  • KMB125S vs KMB23S
  • KMB125S vs KMB22S
  • KMB125S vs KMB225S
  • KMB125S vs KMB225S
  • KMB125S vs KMB220S
  • KMB125S vs KMB220S
  • KMB125S vs KMB215S
  • KMB125S vs KMB210S
  • KMB125S vs KMB16S
  • KMB125S vs KMB125F
  • KMB125S vs KMB125F
  • KMB125S vs KMB120S
  • KMB125S vs KMB120S
  • KMB125S vs KMB120F
  • KMB125S vs KMB120F
  • KMB125S vs KMB16F
  • KMB125S vs KMB14F
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed