KMB215S
KMB215S
Active
Description:  BRIDGE RECT 1PHASE 150V 2A MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB215S Datasheet
History Price: $0.63000
In Stock: 46000
KMB215S vs KMB120F
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
150 V
200 V
Current - Average Rectified (Io)
2 A
1 A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 2 A
900 mV @ 1 A
Current - Reverse Leakage @ Vr
50 μA @ 150 V
50 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
MBS
MBF