KMB24S
KMB24S
Active
Description:  BRIDGE RECT 1PHASE 40V 2A MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB24S Datasheet
History Price: $0.48000
In Stock: 27200
KMB24S vs KMB120F
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Schottky
Schottky
Voltage - Peak Reverse (Max)
40 V
200 V
Current - Average Rectified (Io)
2 A
1 A
Voltage - Forward (Vf) (Max) @ If
550 mV @ 2 A
900 mV @ 1 A
Current - Reverse Leakage @ Vr
100 μA @ 40 V
50 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
MBS
MBF