KSP05BU
KSP05BU
Obsolete
Description:  TRANS NPN 60V 0.5A TO92-3
Manufacturer:  onsemi
Datasheet:   KSP05BU Datasheet
History Price: Obsolete
In Stock: 23700
KSP05BU vs KSP92BU
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
300 V
Vce Saturation (Max) @ Ib, Ic
250mV @ 10mA, 100mA
500mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
100nA
250nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 100mA, 1V
25 @ 30mA, 10V
Power - Max
625 mW
625 mW
Frequency - Transition
100MHz
50MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3