KSP05BU
KSP05BU
Obsolete
Description:  TRANS NPN 60V 0.5A TO92-3
Manufacturer:  onsemi
Datasheet:   KSP05BU Datasheet
History Price: Obsolete
In Stock: 23700
KSP05BU Specification
Specification
Part No
KSP05BU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
250mV @ 10mA, 100mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 100mA, 1V
Power - Max
625 mW
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
KSP05BU PDF Datasheet
KSP05BU Related Parts
KSP05TA
KSP05TA
Fairchild Semiconductor
TRANS NPN 60V 0.5A TO92-3
KSP05TA
KSP05TA
onsemi
TRANS NPN 60V 0.5A TO92-3
KSP06BU
KSP06BU
Fairchild Semiconductor
TRANS NPN 80V 0.5A TO92-3
KSP06BU
KSP06BU
onsemi
TRANS NPN 80V 0.5A TO92-3
KSP06TA
KSP06TA
onsemi
TRANS NPN 80V 0.5A TO92-3
KSP06TA
KSP06TA
Fairchild Semiconductor
TRANS NPN 80V 0.5A TO92-3
KSP06TA-FS
KSP06TA-FS
Fairchild Semiconductor
TRANS NPN 80V 0.5A TO92-3
KSP12BU
KSP12BU
onsemi
TRANS NPN DARL 20V TO92-3
KSP12TA
KSP12TA
onsemi
TRANS NPN DARL 20V TO92-3
KSP13BU
KSP13BU
onsemi
TRANS NPN DARL 30V 0.5A TO92-3
KSP13TA
KSP13TA
onsemi
TRANS NPN DARL 30V 0.5A TO92-3
KSP13TA
KSP13TA
Fairchild Semiconductor
TRANS NPN DARL 30V 0.5A TO92-3
KSP05BU Compare Parts
  • KSP05BU vs KSP94TA
  • KSP05BU vs KSP94BU-FS
  • KSP05BU vs KSP94BU
  • KSP05BU vs KSP93TA
  • KSP05BU vs KSP93BU
  • KSP05BU vs KSP92TA
  • KSP05BU vs KSP92BU
  • KSP05BU vs KSP8599TF
  • KSP05BU vs KSP8599TA
  • KSP05BU vs KSP8599CTA
  • KSP05BU vs KSP8599CTA
  • KSP05BU vs KSP8599BU
  • KSP05BU vs KSP8598TA
  • KSP05BU vs KSP8099TF
  • KSP05BU vs KSP8099TF
  • KSP05BU vs KSP8099TA
  • KSP05BU vs KSP8099BU
  • KSP05BU vs KSP8098TF
  • KSP05BU vs KSP8098TA
  • KSP05BU vs KSP8098TA
  • KSP05BU vs KSP8098CTA
  • KSP05BU vs KSP8098CBU
  • KSP05BU vs KSP77TA
  • KSP05BU vs KSP77BU
  • KSP05BU vs KSP76BU
  • KSP05BU vs KSP75TF
  • KSP05BU vs KSP75TA
  • KSP05BU vs KSP75BU
  • KSP05BU vs KSP6521NBU
  • KSP05BU vs KSP6521BU
  • KSP05BU vs KSP6520BU
  • KSP05BU vs KSP64TA
  • KSP05BU vs KSP64BU
  • KSP05BU vs KSP63TF
  • KSP05BU vs KSP63TA
  • KSP05BU vs KSP63BU
  • KSP05BU vs KSP62TF
  • KSP05BU vs KSP62TA
  • KSP05BU vs KSP62BU
  • KSP05BU vs KSP56TF
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.