MA4E1318
MA4E1318
Active
Description:  RF DIODE SCHOTTKY 7V
Manufacturer:  MACOM Technology
Datasheet:   MA4E1318 Datasheet
History Price: $3.68550
In Stock: 48000
MA4E1318 vs MA4PK2004
Series
-
KILOVOLT
Packaging
Bulk
Tray
Status
Active
Active
Diode Type
Schottky - Anti-Parallel
PIN - Single
Voltage - Peak Reverse (Max)
7V
2000V
Current - Max
-
25 A
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
3.2pF @ 100V, 1MHz
Resistance @ If, F
-
200mOhm @ 500mA, 4MHz
Power Dissipation (Max)
-
37.5 W
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TA)
Package / Case
2-SMD
1075
Supplier Device Package
-
-