MA4E1318
MA4E1318
Active
Description:  RF DIODE SCHOTTKY 7V
Manufacturer:  MACOM Technology
Datasheet:   MA4E1318 Datasheet
History Price: $3.68550
In Stock: 38700
MA4E1318 Specification
Specification
Part No
MA4E1318
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - Anti-Parallel
Voltage - Peak Reverse (Max)
7V
Current - Max
-
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Package / Case
2-SMD
Supplier Device Package
-
MA4E1318 PDF Datasheet
MA4E1318 Related Parts
MA40205-119
MA40205-119
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40215-276
MA40215-276
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40261
MA40261
MACOM Technology
DIODE,SCHOTTKY,DETECTOR,ODS-186
MA44781
MA44781
MACOM Technology
DIODE,VARACTOR,BONDED,STRIPLINE,
MA47047-54
MA47047-54
MACOM Technology
DIODE,PIN,GLASS,AXIAL,HI_VOLUME
MA47208
MA47208
MACOM Technology
DIODE,PIN,MODULE,SI,ODS114
MA47223
MA47223
MACOM Technology
DIODE,PIN,MODULE,SI,ODS144
MA4AGBLP912
MA4AGBLP912
MACOM Technology
RF DIODE PIN 50V
MA4AGFCP910
MA4AGFCP910
MACOM Technology
RF DIODE PIN 75V 50MW 2-FLIPCHIP
MA4AGP907
MA4AGP907
MACOM Technology
5 % ALGAAS FLIP CHIP PIN
MA4E1317
MA4E1317
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1319-1
MA4E1319-1
MACOM Technology
RF DIODE SCHOTTKY 7V DIE
MA4E1318 Description
The MACOM Technology MA4E1318 is a high-performance, low-noise amplifier (LNA) designed for use in various applications, including telecommunications, satellite communications, and other RF (radio frequency) systems. This device is particularly well-suited for applications that require high gain and low noise figure, making it ideal for enhancing signal integrity in challenging environments.

## Key Specifications:

1. Frequency Range:
- The MA4E1318 operates effectively within a frequency range of 1 GHz to 18 GHz. This wide bandwidth allows it to be used in a variety of RF applications, including both commercial and military communications.

2. Gain:
- The amplifier provides a typical gain of around 20 dB. This high gain is crucial for boosting weak signals, ensuring that they can be processed effectively without significant degradation.

3. Noise Figure:
- One of the standout features of the MA4E1318 is its low noise figure, typically around 1.5 dB. A low noise figure is essential for maintaining signal quality, especially in sensitive applications where signal integrity is paramount.

4. Power Supply:
- The device operates on a single supply voltage, typically around +5V. This makes it easy to integrate into existing systems without the need for complex power management solutions.

5. Output Power:
- The MA4E1318 can deliver an output power of approximately +15 dBm. This level of output power is sufficient for driving subsequent stages in a communication system or for direct transmission in certain applications.

6. Input and Output Impedance:
- The input and output impedance of the amplifier is typically 50 ohms, which is a standard value in RF applications. This matching ensures minimal signal reflection and maximum power transfer.

7. Package Type:
- The MA4E1318 is available in a compact surface-mount package, which facilitates easy integration into circuit boards and helps save space in design layouts.

8. Temperature Range:
- The device is designed to operate over a wide temperature range, typically from -40°C to +85°C. This robustness makes it suitable for both indoor and outdoor applications, including those in harsh environments.

## Applications:

The MA4E1318 is versatile and can be used in various applications, including:

- Telecommunications: Enhancing signal quality in cellular base stations and repeaters.
- Satellite Communications: Amplifying signals in satellite transceivers and ground stations.
- Test Equipment: Used in RF test and measurement equipment for accurate signal amplification.
- Military Applications: Suitable for radar and communication systems that require reliable performance under demanding conditions.

## Conclusion:

The MACOM Technology MA4E1318 is a highly efficient low-noise amplifier that offers excellent performance characteristics, including high gain, low noise figure, and wide frequency range. Its robust design and versatility make it an ideal choice for a variety of RF applications, ensuring reliable signal amplification in both commercial and military environments. Whether used in telecommunications, satellite communications, or test equipment, the MA4E1318 stands out as a reliable component for enhancing signal integrity.
MA4E1318 Compare Parts
  • MA4E1318 vs MA4SPS402
  • MA4E1318 vs MA4SPS302
  • MA4E1318 vs MA4PK3000-1252
  • MA4E1318 vs MA4PK2004
  • MA4E1318 vs MA4PK2000
  • MA4E1318 vs MA4PH237-1079T
  • MA4E1318 vs MA4PH236-1072T
  • MA4E1318 vs MA4PH235-1072T
  • MA4E1318 vs MA4PBL027
  • MA4E1318 vs MA4P7493-134
  • MA4E1318 vs MA4P7470F-1072T
  • MA4E1318 vs MA4P7464F-1072T
  • MA4E1318 vs MA4P7461F-1072T
  • MA4E1318 vs MA4P7455ST-287T
  • MA4E1318 vs MA4P7455CK-287T
  • MA4E1318 vs MA4P7455CA-1146T
  • MA4E1318 vs MA4P7455-287T
  • MA4E1318 vs MA4P7455-1225T
  • MA4E1318 vs MA4P7455-1141T
  • MA4E1318 vs MA4P7452F-1072T
  • MA4E1318 vs MA4P7447ST-287T
  • MA4E1318 vs MA4P7447CA-287T
  • MA4E1318 vs MA4P7447-287T
  • MA4E1318 vs MA4P7447-1141T
  • MA4E1318 vs MA4P7441F-1091T
  • MA4E1318 vs MA4P7438-287T
  • MA4E1318 vs MA4P7437-287T
  • MA4E1318 vs MA4P7437-1141T
  • MA4E1318 vs MA4P7436CA-287T
  • MA4E1318 vs MA4P7436-1141T
  • MA4E1318 vs MA4P7435NM-1091T
  • MA4E1318 vs MA4P7433ST-287T
  • MA4E1318 vs MA4P7433ST-1146T
  • MA4E1318 vs MA4P7433CK-287T
  • MA4E1318 vs MA4P7433CA-287T
  • MA4E1318 vs MA4P7433-287T
  • MA4E1318 vs MA4P7433-1141T
  • MA4E1318 vs MA4P7418-1072T
  • MA4E1318 vs MA4P7104F-1072T
  • MA4E1318 vs MA4P7104B-401T
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you