Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ MACOM Technology MA4E1318
MA4E1318
Active
Diodes - RF
Description:
RF DIODE SCHOTTKY 7V
Manufacturer:
MACOM Technology
Datasheet:
MA4E1318 Datasheet
History Price: $3.68550
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MA4E1318 vs MA4SPS402
Part No
MA4E1318
MA4SPS402
Category
Diodes - RF
Diodes - RF
Manufacturer
MACOM Technology
MACOM Technology
Series
-
HMIC
Packaging
Bulk
Tray
Status
Active
Active
Diode Type
Schottky - Anti-Parallel
PIN - Single
Voltage - Peak Reverse (Max)
7V
100V
Current - Max
-
250 mA
Capacitance @ Vr, F
0.06pF @ 0V, 1MHz
0.06pF @ 40V, 1MHz
Resistance @ If, F
-
5.8Ohm @ 10mA, 1GHz
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
175 ℃ (TJ)
Package / Case
2-SMD
2-SMD, No Lead
Supplier Device Package
-
2-SMD