Packaging
Tape & Reel (TR)
Bulk
Diode Type
Single Phase
Single Phase
Technology
Schottky
Standard
Voltage - Peak Reverse (Max)
40 V
600 V
Current - Average Rectified (Io)
1 A
15 A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 1 A
1.1 V @ 7.5 A
Current - Reverse Leakage @ Vr
500 μA @ 40 V
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-269AA, 4-BESOP
4-Square, MB-W
Supplier Device Package
MBS-1
MB-W