MB151W
MB151W
Obsolete
Description:  BRIDGE RECT 1P 100V 15A MB-35W
Datasheet:   MB151W Datasheet
History Price: Obsolete
In Stock: 31200
MB151W vs MB10SA
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1 kV
Current - Average Rectified (Io)
15 A
800 mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
1 V @ 500 mA
Current - Reverse Leakage @ Vr
10 μA @ 100 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-Square, MB-35W
4-SMD, Gull Wing
Supplier Device Package
MB-35W
MBS