Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Yangjie Technology MB10SA
MB10SA
Active
Diodes - Bridge Rectifiers
Description:
RECT BRIDGE 1000V 1A MBS
Manufacturer:
Yangjie Technology
Datasheet:
MB10SA Datasheet
History Price: $0.43000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MB10SA Specification
Specification
Part No
MB10SA
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 500 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
MB10SA PDF Datasheet
MB10SA Datasheet
Click and Download: MB10SA Datasheet
MB10SA Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1505W
Micro Commercial Components
BRIDGE RECT 1P 50V 15A MB-35W
MB10SA Compare Parts
MB10SA vs MB1S
MB10SA vs MB1F
MB10SA vs MB18S-TP
MB10SA vs MB16S-TP
MB10SA vs MB158W-BP
MB10SA vs MB158W
MB10SA vs MB158W
MB10SA vs MB158
MB10SA vs MB156W-F
MB10SA vs MB156W-BP
MB10SA vs MB156W
MB10SA vs MB156W
MB10SA vs MB154W-BP
MB10SA vs MB154W
MB10SA vs MB154W
MB10SA vs MB152W-BP
MB10SA vs MB152W
MB10SA vs MB152W
MB10SA vs MB151W-BP
MB10SA vs MB151W
MB10SA vs MB151W
MB10SA vs MB1510W-BP
MB10SA vs MB1510W
MB10SA vs MB1510W
MB10SA vs MB1505W-BP
MB10SA vs MB1505W
MB10SA vs MB1505W
MB10SA vs MB14S-TP
MB10SA vs MB12S-TP
MB10SA vs MB110S-TP
MB10SA vs MB10S-TP
MB10SA vs MB10S-13
MB10SA vs MB10S
MB10SA vs MB10S
MB10SA vs MB10S
MB10SA vs MB10S
MB10SA vs MB10F-13
MB10SA vs MB10F
MB10SA vs MB1S
MB10SA vs MB1M-G
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.