Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Schottky
Standard
Voltage - Peak Reverse (Max)
80 V
100 V
Current - Average Rectified (Io)
1 A
500 mA
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
500 nA @ 80 V
5 μA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-269AA, 4-BESOP
4-SMD, Gull Wing
Supplier Device Package
MBS-1
MBF