MB1M-BP
MB1M-BP
Obsolete
Description:  BRIDGE RECT 1P 100V 500MA MB-1
Datasheet:   MB1M-BP Datasheet
History Price: Obsolete
In Stock: 8400
MB1M-BP vs MB10SA
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1 kV
Current - Average Rectified (Io)
500 mA
800 mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 400 mA
1 V @ 500 mA
Current - Reverse Leakage @ Vr
5 μA @ 100 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.200", 5.08mm)
4-SMD, Gull Wing
Supplier Device Package
MB-1
MBS