MBRS3201PT3G
MBRS3201PT3G
Obsolete
Description:  DIODE GEN PURP 200V 3A SMC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 21120
MBRS3201PT3G vs MBRS3100T3
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
100 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 3 A
790 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
-
Current - Reverse Leakage @ Vr
1 mA @ 200 V
50 μA @ 100 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
SMC
SMC
Operating Temperature - Junction
-55 ℃ ~ 155 ℃
-65 ℃ ~ 175 ℃