MBRS3201PT3G
MBRS3201PT3G
Obsolete
Description:  DIODE GEN PURP 200V 3A SMC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 21120
MBRS3201PT3G Specification
Specification
Part No
MBRS3201PT3G
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
1 mA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC
Operating Temperature - Junction
-55 ℃ ~ 155 ℃
MBRS3201PT3G PDF Datasheet
MBRS3201PT3G Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBRS3201PT3G Compare Parts
  • MBRS3201PT3G vs MBRX0540-TP
  • MBRS3201PT3G vs MBRX0530-TP
  • MBRS3201PT3G vs MBRX0520-TP
  • MBRS3201PT3G vs MBRX02560-TP
  • MBRS3201PT3G vs MBRX02550-TP
  • MBRS3201PT3G vs MBRX02540-TP
  • MBRS3201PT3G vs MBRX02530-TP
  • MBRS3201PT3G vs MBRX02520-TP
  • MBRS3201PT3G vs MBRS540T3G
  • MBRS3201PT3G vs MBRS540T3
  • MBRS3201PT3G vs MBRS540PT3G
  • MBRS3201PT3G vs MBRS4201T3G
  • MBRS3201PT3G vs MBRS4201T3
  • MBRS3201PT3G vs MBRS4201PT3G
  • MBRS3201PT3G vs MBRS410LT3G
  • MBRS3201PT3G vs MBRS410ET3G
  • MBRS3201PT3G vs MBRS410ET3
  • MBRS3201PT3G vs MBRS360TR
  • MBRS3201PT3G vs MBRS360T3H
  • MBRS3201PT3G vs MBRS360T3G
  • MBRS3201PT3G vs MBRS360PT3G
  • MBRS3201PT3G vs MBRS360BT3G
  • MBRS3201PT3G vs MBRS340TR
  • MBRS3201PT3G vs MBRS340T3H
  • MBRS3201PT3G vs MBRS340T3G
  • MBRS3201PT3G vs MBRS340PT3G
  • MBRS3201PT3G vs MBRS340
  • MBRS3201PT3G vs MBRS330T3G
  • MBRS3201PT3G vs MBRS330T3
  • MBRS3201PT3G vs MBRS330PT3G
  • MBRS3201PT3G vs MBRS320T3G
  • MBRS3201PT3G vs MBRS320PT3G
  • MBRS3201PT3G vs MBRS3201T3G
  • MBRS3201PT3G vs MBRS3201T3
  • MBRS3201PT3G vs MBRS3200T3G
  • MBRS3201PT3G vs MBRS320
  • MBRS3201PT3G vs MBRS3100T3H
  • MBRS3201PT3G vs MBRS3100T3G
  • MBRS3201PT3G vs MBRS3100T3
  • MBRS3201PT3G vs MBRS3100PT3G
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.