Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
200 V
40 V
Current - Average Rectified (Io)
3A
5A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 3 A
500 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
-
Current - Reverse Leakage @ Vr
1 mA @ 200 V
300 μA @ 40 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
DO-214AB, SMC
Supplier Device Package
SMC
SMC
Operating Temperature - Junction
-55 ℃ ~ 155 ℃
-65 ℃ ~ 150 ℃