MCL103A-TR
MCL103A-TR
Active
Description:  DIODE SCHOTT 40V 200MA MICROMELF
Manufacturer:  Vishay
Datasheet:   MCL103A-TR Datasheet
History Price: $0.39000
In Stock: 24400
MCL103A-TR vs MCL103C
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
20 V
Current - Average Rectified (Io)
200mA
350mA
Voltage - Forward (Vf) (Max) @ If
600 mV @ 200 mA
600 mV @ 200 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
10 ns
10 ns
Current - Reverse Leakage @ Vr
5 μA @ 10 V
5 μA @ 10 V
Capacitance @ Vr, F
50pF @ 0V, 1MHz
50pF @ 0V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMELF
MicroMelf
Operating Temperature - Junction
125 ℃ (Max)
-55 ℃ ~ 125 ℃