MCL103A-TR
MCL103A-TR
Active
Description:  DIODE SCHOTT 40V 200MA MICROMELF
Manufacturer:  Vishay
Datasheet:   MCL103A-TR Datasheet
History Price: $0.39000
In Stock: 24400
MCL103A-TR Specification
Specification
Part No
MCL103A-TR
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
Current - Average Rectified (Io)
200mA
Voltage - Forward (Vf) (Max) @ If
600 mV @ 200 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
10 ns
Current - Reverse Leakage @ Vr
5 μA @ 10 V
Capacitance @ Vr, F
50pF @ 0V, 1MHz
Mounting Type
Surface Mount
Package / Case
2-SMD, No Lead
Supplier Device Package
MicroMELF
Operating Temperature - Junction
125 ℃ (Max)
MCL103A-TR PDF Datasheet
MCL103A-TR Related Parts
MCL101A-TR
MCL101A-TR
Vishay
DIODE SCHOTT 60V 30MA MICROMELF
MCL101A-TR3
MCL101A-TR3
Vishay
DIODE SCHOTT 60V 30MA MICROMELF
MCL101B-TR
MCL101B-TR
Vishay
DIODE SCHOTT 50V 30MA MICROMELF
MCL101B-TR3
MCL101B-TR3
Vishay
DIODE SCHOTT 50V 30MA MICROMELF
MCL101C-TR
MCL101C-TR
Vishay
DIODE SCHOTT 40V 30MA MICROMELF
MCL101C-TR3
MCL101C-TR3
Vishay
DIODE SCHOTT 40V 30MA MICROMELF
MCL103A-TR3
MCL103A-TR3
Vishay
DIODE SCHOTT 40V 200MA MICROMELF
MCL103B
MCL103B
Diotec Semiconductor
DIODE SCHOTT 30V 350MA MICROMELF
MCL103B
MCL103B
Diotec Semiconductor
DIODE SCHOTT 30V 350MA MICROMELF
MCL103B-TR
MCL103B-TR
Vishay
DIODE SCHOTT 30V 200MA MICROMELF
MCL103B-TR3
MCL103B-TR3
Vishay
DIODE SCHOTT 30V 200MA MICROMELF
MCL103C
MCL103C
Diotec Semiconductor
DIODE SCHOTT 20V 350MA MICROMELF
MCL103A-TR Compare Parts
  • MCL103A-TR vs MCL4448-TR3
  • MCL103A-TR vs MCL4448-TR
  • MCL103A-TR vs MCL4448
  • MCL103A-TR vs MCL4154-TR3
  • MCL103A-TR vs MCL4154-TR
  • MCL103A-TR vs MCL4151-TR3
  • MCL103A-TR vs MCL4151-TR
  • MCL103A-TR vs MCL4148R13
  • MCL103A-TR vs MCL4148-TR3
  • MCL103A-TR vs MCL4148-TR
  • MCL103A-TR vs MCL4148
  • MCL103A-TR vs MCL103C-TR3
  • MCL103A-TR vs MCL103C-TR
  • MCL103A-TR vs MCL103C
  • MCL103A-TR vs MCL103C
  • MCL103A-TR vs MCL103B-TR3
  • MCL103A-TR vs MCL103B-TR
  • MCL103A-TR vs MCL103B
  • MCL103A-TR vs MCL103B
  • MCL103A-TR vs MCL103A-TR3
  • MCL103A-TR vs MCL101C-TR3
  • MCL103A-TR vs MCL101C-TR
  • MCL103A-TR vs MCL101B-TR3
  • MCL103A-TR vs MCL101B-TR
  • MCL103A-TR vs MCL101A-TR3
  • MCL103A-TR vs MCL101A-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.