Current - Collector (Ic) (Max)
-
500 mA
Voltage - Collector Emitter Breakdown (Max)
-
300 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
30 @ 50mA, 10V
Frequency - Transition
-
-
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-225AA, TO-126-3
Supplier Device Package
-
SOT-32-3